VISHAY INTERTECHNOLOGY, INC.
CRCW040230R0FRT7 -- RES, 30.0 OHM, 1%, 1/16W
Vishay Intertechnology, Inc.
RES, 30.0 OHM, 1%, 1/16W
CRCW040230R0FRT7
Description
RES, 30.0ohm, 1%, 1/16W
Request a Quote
Email Supplier
Description
RES, 30.0ohm, 1%, 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040230R0FRT7 |
|
Product Name
|
RES, 30.0 OHM, 1%, 1/16W |
|
Resistance Range
|
30 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7680 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details