Vishay Precision Group RES 30.9K OHM 1/16W 1% 0402 SMD CRCW040230K9FKTD

Description
RES 30.9Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 30.9Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/16W 1% 0402 SMD - CRCW040230K9FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/16W 1% 0402 SMD
CRCW040230K9FKTD
RES 30.9K OHM 1/16W 1% 0402 SMD CRCW040230K9FKTD
RES 30.9Kohm 1/16W 1% 0402 SMD

RES 30.9Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040230K9FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230K9FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040230K9FKTDDKR-ND
RES SMD 30.9K OHM 1% 1/16W 0402

RES SMD 30.9K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040230K9FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230K9FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040230K9FKTDTR-ND
30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040230K9FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230K9FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040230K9FKTDCT-ND
RES SMD 30.9K OHM 1% 1/16W 0402

RES SMD 30.9K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7728
Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7728
RES, THICK FILM, 30K9, 1%, 0.063W, 0402, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 30K9, 1%, 0.063W, 0402, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040230K9FKTD 541-CRCW040230K9FKTDDKR-ND 07J7728
Product Name RES 30.9K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details