Vishay Precision Group RES 30K OHM 1/16W 5% 0402 SMD CRCW040230K0JNED

Description
RES 30Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 30Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/16W 5% 0402 SMD - CRCW040230K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/16W 5% 0402 SMD
CRCW040230K0JNED
RES 30K OHM 1/16W 5% 0402 SMD CRCW040230K0JNED
RES 30Kohm 1/16W 5% 0402 SMD

RES 30Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30KJCT-ND
Chip Resistor - Surface Mount 541-30KJCT-ND
30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30KJTR-ND
Chip Resistor - Surface Mount 541-30KJTR-ND
30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30KJDKR-ND
Chip Resistor - Surface Mount 541-30KJDKR-ND
30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040230K0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040230K0JNED
Resistors - Chip Resistor - Surface Mount CRCW040230K0JNED
RES SMD 30K OHM 5% 1/16W 0402

RES SMD 30K OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 30K, 5%, 0.063W, 0402; Resistance Vishay - 59M6726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.063W, 0402; Resistance Vishay
59M6726
Res, Thick Film, 30K, 5%, 0.063W, 0402; Resistance Vishay 59M6726
RES, THICK FILM, 30K, 5%, 0.063W, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.063W, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040230K0JNED 541-30KJCT-ND CRCW040230K0JNED 59M6726
Product Name RES 30K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 30K, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details