Vishay Intertechnology, Inc. RES 309 OHM .125W 1% 0402 SMD CRCW0402309RFKEDHP

Description
RES 309ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 309ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM .125W 1% 0402 SMD - CRCW0402309RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM .125W 1% 0402 SMD
CRCW0402309RFKEDHP
RES 309 OHM .125W 1% 0402 SMD CRCW0402309RFKEDHP
RES 309ohm .125W 1% 0402 SMD

RES 309ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402309RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402309RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402309RFKEDHP-ND
309 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

309 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402309RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402309RFKEDHP
Chip Resistor - Surface Mount CRCW0402309RFKEDHP
RES SMD 309 OHM 1% 1/5W 0402

RES SMD 309 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402309RFKEDHP CRCW0402309RFKEDHP-ND CRCW0402309RFKEDHP
Product Name RES 309 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers