Vishay Precision Group CRCW0402301RFKED CRCW0402301RFKED

Description
CRCW0402301RFKED
Request a Quote Datasheet
Description
CRCW0402301RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402301RFKED - CRCW0402301RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402301RFKED
CRCW0402301RFKED
CRCW0402301RFKED CRCW0402301RFKED
CRCW0402301RFKED

CRCW0402301RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-301LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301LDKR-ND
Chip Resistor - Surface Mount 541-301LDKR-ND
301 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301LCT-ND
Chip Resistor - Surface Mount 541-301LCT-ND
301 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301LTR-ND
Chip Resistor - Surface Mount 541-301LTR-ND
301 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Vishay - 52K6960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Vishay
52K6960
Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Vishay 52K6960
RES, THICK FILM, 301R, 1%, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.063W, 0402; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6961
Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6961
RES, THICK FILM, 301R, 1%, 0.063W, 0402, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.063W, 0402, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402301RFKED 541-301LDKR-ND 52K6960 52K6961
Product Name CRCW0402301RFKED Chip Resistor - Surface Mount Res, Thick Film, 301R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 301R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers