VISHAY INTERTECHNOLOGY, INC.
CRCW04023013F -- RES 301K 1% .063W
Vishay Intertechnology, Inc.
RES 301K 1% .063W
CRCW04023013F
Description
RES 301K 1% .063W
Request a Quote
Email Supplier
Description
RES 301K 1% .063W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04023013F |
|
Product Name
|
RES 301K 1% .063W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
330000 ohms
View Details
4 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers