Vishay Precision Group Surface Mount Resistors CRCW0402300RFKED

Description
Vishay CRCW0402300RFKED
Request a Quote Datasheet
Description
Vishay CRCW0402300RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789134
Surface Mount Resistors 6789134
Vishay CRCW0402300RFKED

Vishay CRCW0402300RFKED

Supplier's Site
Surface Mount Resistors - 6789134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789134P
Surface Mount Resistors 6789134P
Vishay CRCW0402300RFKED

Vishay CRCW0402300RFKED

Supplier's Site
Surface Mount Resistors - 1819447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819447
Surface Mount Resistors 1819447
Vishay CRCW0402300RFKED

Vishay CRCW0402300RFKED

Supplier's Site
Surface Mount Resistors - 1688397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688397
Surface Mount Resistors 1688397
Vishay CRCW0402300RFKED

Vishay CRCW0402300RFKED

Supplier's Site
RES 300 OHM 1/16W 1% 0402 SMD - CRCW0402300RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/16W 1% 0402 SMD
CRCW0402300RFKED
RES 300 OHM 1/16W 1% 0402 SMD CRCW0402300RFKED
RES 300ohm 1/16W 1% 0402 SMD

RES 300ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-300LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300LTR-ND
Chip Resistor - Surface Mount 541-300LTR-ND
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300LDKR-ND
Chip Resistor - Surface Mount 541-300LDKR-ND
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300LCT-ND
Chip Resistor - Surface Mount 541-300LCT-ND
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402300RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402300RFKED
Chip Resistor - Surface Mount CRCW0402300RFKED
RES SMD 300 OHM 1% 1/16W 0402

RES SMD 300 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 300R, 1%, 0.063W, 0402; Resistance Vishay - 72M6776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.063W, 0402; Resistance Vishay
72M6776
Res, Thick Film, 300R, 1%, 0.063W, 0402; Resistance Vishay 72M6776
RES, THICK FILM, 300R, 1%, 0.063W, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.063W, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6777
Res, Thick Film, 300R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6777
RES, THICK FILM, 300R, 1%, 0.063W, 0402, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.063W, 0402, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3957 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3957
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3957
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6789134 6789134P 1819447 CRCW0402300RFKED 541-300LTR-ND CRCW0402300RFKED 72M6776 72M6777 27W3957
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 300 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 300R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 300R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers