Vishay Precision Group Chip Resistor - Surface Mount CRCW0402300KFKED

Description
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-300KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KLCT-ND
Chip Resistor - Surface Mount 541-300KLCT-ND
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KLTR-ND
Chip Resistor - Surface Mount 541-300KLTR-ND
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300KLDKR-ND
Chip Resistor - Surface Mount 541-300KLDKR-ND
300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789131
Surface Mount Resistors 6789131
Vishay CRCW0402300KFKED

Vishay CRCW0402300KFKED

Supplier's Site
Surface Mount Resistors - 6789131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789131P
Surface Mount Resistors 6789131P
Vishay CRCW0402300KFKED

Vishay CRCW0402300KFKED

Supplier's Site
Surface Mount Resistors - 1688396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688396
Surface Mount Resistors 1688396
Vishay CRCW0402300KFKED

Vishay CRCW0402300KFKED

Supplier's Site
Surface Mount Resistors - 1819327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819327
Surface Mount Resistors 1819327
Vishay CRCW0402300KFKED

Vishay CRCW0402300KFKED

Supplier's Site
RES 300K OHM 1/16W 1% 0402 SMD - CRCW0402300KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/16W 1% 0402 SMD
CRCW0402300KFKED
RES 300K OHM 1/16W 1% 0402 SMD CRCW0402300KFKED
RES 300Kohm 1/16W 1% 0402 SMD

RES 300Kohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 63mW 50V Resistor - 52-CRCW0402300KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW0402300KFKED
SMD 63mW 50V Resistor 52-CRCW0402300KFKED
0402 Thick Film Resistor, 300kR, 1%, 63mW, 50V, SMD Product overview: CRCW0402300KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402300KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 300kR, 1%, 63mW, 50V, SMD Product overview: CRCW0402300KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402300KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 300K, 1%, 0.063W, 0402; Resistance Vishay - 72M6774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.063W, 0402; Resistance Vishay
72M6774
Res, Thick Film, 300K, 1%, 0.063W, 0402; Resistance Vishay 72M6774
RES, THICK FILM, 300K, 1%, 0.063W, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.063W, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300K, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6775
Res, Thick Film, 300K, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6775
RES, THICK FILM, 300K, 1%, 0.063W, 0402, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300K, 1%, 0.063W, 0402, REEL; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9074 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9074
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9074
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2201
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2201
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402300KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402300KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402300KFKED
RES SMD 300K OHM 1% 1/16W 0402

RES SMD 300K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-300KLCT-ND 6789131 6789131P 1819327 CRCW0402300KFKED 52-CRCW0402300KFKED 72M6774 26W9074 CRCW0402300KFKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 300K OHM 1/16W 1% 0402 SMD SMD 63mW 50V Resistor Res, Thick Film, 300K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details