Vishay Intertechnology, Inc. RES 2.61 OHM 1/16W 1% 0402 SMD CRCW04022R61FNTD

Description
RES 2.61ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.61ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1/16W 1% 0402 SMD - CRCW04022R61FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/16W 1% 0402 SMD
CRCW04022R61FNTD
RES 2.61 OHM 1/16W 1% 0402 SMD CRCW04022R61FNTD
RES 2.61ohm 1/16W 1% 0402 SMD

RES 2.61ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R61FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R61FNTD-ND
Chip Resistor - Surface Mount CRCW04022R61FNTD-ND
2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R61FNTD CRCW04022R61FNTD-ND
Product Name RES 2.61 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers