Vishay Precision Group RES 2.61 OHM 1/16W 1% 0402 SMD CRCW04022R61FKED

Description
RES 2.61ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.61ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1/16W 1% 0402 SMD - CRCW04022R61FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/16W 1% 0402 SMD
CRCW04022R61FKED
RES 2.61 OHM 1/16W 1% 0402 SMD CRCW04022R61FKED
RES 2.61ohm 1/16W 1% 0402 SMD

RES 2.61ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.61LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61LLCT-ND
Chip Resistor - Surface Mount 541-2.61LLCT-ND
2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61LLTR-ND
Chip Resistor - Surface Mount 541-2.61LLTR-ND
2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61LLDKR-ND
Chip Resistor - Surface Mount 541-2.61LLDKR-ND
2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.61 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022R61FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R61FKED
Resistors - Chip Resistor - Surface Mount CRCW04022R61FKED
RES SMD 2.61 OHM 1% 1/16W 0402

RES SMD 2.61 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 2R61, 1%, 0402; Resistance Vishay - 13AC1033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R61, 1%, 0402; Resistance Vishay
13AC1033
Res, Aec-Q200, Thick Film, 2R61, 1%, 0402; Resistance Vishay 13AC1033
RES, AEC-Q200, THICK FILM, 2R61, 1%, 0402; Resistance:2.61ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R61, 1%, 0402; Resistance:2.61ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 2R61 1% Et7 E3 Rohs Compliant Vishay - 47P3328 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 2R61 1% Et7 E3 Rohs Compliant Vishay
47P3328
D10/crcw0402 100 2R61 1% Et7 E3 Rohs Compliant Vishay 47P3328
D10/CRCW0402 100 2R61 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 100 2R61 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04022R61FKED 541-2.61LLCT-ND CRCW04022R61FKED 13AC1033 47P3328
Product Name RES 2.61 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R61, 1%, 0402; Resistance Vishay D10/crcw0402 100 2R61 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details