Vishay Intertechnology, Inc. RES 2.43 OHM 1/16W 1% 0402 SMD CRCW04022R43FNED

Description
RES 2.43ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.43ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 1/16W 1% 0402 SMD - CRCW04022R43FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/16W 1% 0402 SMD
CRCW04022R43FNED
RES 2.43 OHM 1/16W 1% 0402 SMD CRCW04022R43FNED
RES 2.43ohm 1/16W 1% 0402 SMD

RES 2.43ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.43LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43LTR-ND
Chip Resistor - Surface Mount 541-2.43LTR-ND
2.43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R43FNED 541-2.43LTR-ND
Product Name RES 2.43 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details