Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 2.21ohms 1% CRCW04022R21FKTD

Description
Thick Film Resistors - SMD 1/16watt 2.21ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2.21ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2.21ohms 1% - CRCW04022R21FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.21ohms 1%
CRCW04022R21FKTD
Thick Film Resistors - SMD 1/16watt 2.21ohms 1% CRCW04022R21FKTD
Thick Film Resistors - SMD 1/16watt 2.21ohms 1%

Thick Film Resistors - SMD 1/16watt 2.21ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R21FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R21FKTD-ND
Chip Resistor - Surface Mount CRCW04022R21FKTD-ND
2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022R21FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R21FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022R21FKTD
RES SMD 2.21 OHM 1% 1/16W 0402

RES SMD 2.21 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022R21FKTD CRCW04022R21FKTD-ND CRCW04022R21FKTD
Product Name Thick Film Resistors - SMD 1/16watt 2.21ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details