Vishay Precision Group Chip Resistor - Surface Mount CRCW04022R05FKED

Description
2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.05LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05LLTR-ND
Chip Resistor - Surface Mount 541-2.05LLTR-ND
2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05LLDKR-ND
Chip Resistor - Surface Mount 541-2.05LLDKR-ND
2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05LLCT-ND
Chip Resistor - Surface Mount 541-2.05LLCT-ND
2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.05 OHM 1/16W 1% 0402 SMD - CRCW04022R05FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1/16W 1% 0402 SMD
CRCW04022R05FKED
RES 2.05 OHM 1/16W 1% 0402 SMD CRCW04022R05FKED
RES 2.05ohm 1/16W 1% 0402 SMD

RES 2.05ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 2R05, 1%, 0402; Resistance Vishay - 13AC1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R05, 1%, 0402; Resistance Vishay
13AC1022
Res, Aec-Q200, Thick Film, 2R05, 1%, 0402; Resistance Vishay 13AC1022
RES, AEC-Q200, THICK FILM, 2R05, 1%, 0402; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R05, 1%, 0402; Resistance:2.05ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 2R05 1% Et7 E3 Rohs Compliant Vishay - 47P3317 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 2R05 1% Et7 E3 Rohs Compliant Vishay
47P3317
D10/crcw0402 100 2R05 1% Et7 E3 Rohs Compliant Vishay 47P3317
D10/CRCW0402 100 2R05 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 100 2R05 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R05FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022R05FKED
Chip Resistor - Surface Mount CRCW04022R05FKED
RES SMD 2.05 OHM 1% 1/16W 0402

RES SMD 2.05 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.05LLTR-ND CRCW04022R05FKED 13AC1022 47P3317 CRCW04022R05FKED
Product Name Chip Resistor - Surface Mount RES 2.05 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 2R05, 1%, 0402; Resistance Vishay D10/crcw0402 100 2R05 1% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers