Vishay Precision Group Thick Film Resistors - SMD 1/16watt 2.94Mohms 1% CRCW04022M94FKED

Description
Thick Film Resistors - SMD 1/16watt 2.94Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2.94Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2.94Mohms 1% - CRCW04022M94FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.94Mohms 1%
CRCW04022M94FKED
Thick Film Resistors - SMD 1/16watt 2.94Mohms 1% CRCW04022M94FKED
Thick Film Resistors - SMD 1/16watt 2.94Mohms 1%

Thick Film Resistors - SMD 1/16watt 2.94Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.94MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MLDKR-ND
Chip Resistor - Surface Mount 541-2.94MLDKR-ND
2.94 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MLTR-ND
Chip Resistor - Surface Mount 541-2.94MLTR-ND
2.94 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94MLCT-ND
Chip Resistor - Surface Mount 541-2.94MLCT-ND
2.94 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.94 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M94, 1%, 0.063W, 0402, Reel; Resistance Vishay - 68K9892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M94, 1%, 0.063W, 0402, Reel; Resistance Vishay
68K9892
Res, Thick Film, 2M94, 1%, 0.063W, 0402, Reel; Resistance Vishay 68K9892
RES, THICK FILM, 2M94, 1%, 0.063W, 0402, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M94, 1%, 0.063W, 0402, REEL; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3706 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3706
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3706
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.94 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M94FKED 541-2.94MLDKR-ND 68K9892 28W3706
Product Name Thick Film Resistors - SMD 1/16watt 2.94Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M94, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.94 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.94E6 ohms 2.94E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers