Vishay Precision Group Thick Film Resistors - SMD 1/16watt 2.87Mohms 1% CRCW04022M87FKED

Description
Thick Film Resistors - SMD 1/16watt 2.87Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2.87Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2.87Mohms 1% - CRCW04022M87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.87Mohms 1%
CRCW04022M87FKED
Thick Film Resistors - SMD 1/16watt 2.87Mohms 1% CRCW04022M87FKED
Thick Film Resistors - SMD 1/16watt 2.87Mohms 1%

Thick Film Resistors - SMD 1/16watt 2.87Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87MLDKR-ND
Chip Resistor - Surface Mount 541-2.87MLDKR-ND
2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87MLTR-ND
Chip Resistor - Surface Mount 541-2.87MLTR-ND
2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87MLCT-ND
Chip Resistor - Surface Mount 541-2.87MLCT-ND
2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M87, 1%, 0.63W, 0402; Resistance Vishay - 51P0017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M87, 1%, 0.63W, 0402; Resistance Vishay
51P0017
Res, Thick Film, 2M87, 1%, 0.63W, 0402; Resistance Vishay 51P0017
RES, THICK FILM, 2M87, 1%, 0.63W, 0402; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M87, 1%, 0.63W, 0402; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M87, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3314
Res, Thick Film, 2M87, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3314
RES, THICK FILM, 2M87, 1%, 0.063W, 0402, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M87, 1%, 0.063W, 0402, REEL; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M87FKED 541-2.87MLDKR-ND 51P0017
Product Name Thick Film Resistors - SMD 1/16watt 2.87Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M87, 1%, 0.63W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2.87E6 ohms 2.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details