Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M70JNTD

Description
2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M70JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M70JNTD-ND
Chip Resistor - Surface Mount CRCW04022M70JNTD-ND
2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.7M OHM 1/16W 5% 0402 SMD - CRCW04022M70JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/16W 5% 0402 SMD
CRCW04022M70JNTD
RES 2.7M OHM 1/16W 5% 0402 SMD CRCW04022M70JNTD
RES 2.7Mohm 1/16W 5% 0402 SMD

RES 2.7Mohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 2.7M 5% 200 Rt7 Rohs Compliant Vishay - 48P7574 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.7M 5% 200 Rt7 Rohs Compliant Vishay
48P7574
Crcw0402 2.7M 5% 200 Rt7 Rohs Compliant Vishay 48P7574
CRCW0402 2.7M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 2.7M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M70JNTD-ND CRCW04022M70JNTD 48P7574
Product Name Chip Resistor - Surface Mount RES 2.7M OHM 1/16W 5% 0402 SMD Crcw0402 2.7M 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details