Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M43FKED

Description
2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.43MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43MLCT-ND
Chip Resistor - Surface Mount 541-2.43MLCT-ND
2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43MLTR-ND
Chip Resistor - Surface Mount 541-2.43MLTR-ND
2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43MLDKR-ND
Chip Resistor - Surface Mount 541-2.43MLDKR-ND
2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.43M OHM 1/16W 1% 0402 SMD - CRCW04022M43FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/16W 1% 0402 SMD
CRCW04022M43FKED
RES 2.43M OHM 1/16W 1% 0402 SMD CRCW04022M43FKED
RES 2.43Mohm 1/16W 1% 0402 SMD

RES 2.43Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 2M43, 1%, 0.63W, 0402; Resistance Vishay - 56P3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.63W, 0402; Resistance Vishay
56P3889
Res, Thick Film, 2M43, 1%, 0.63W, 0402; Resistance Vishay 56P3889
RES, THICK FILM, 2M43, 1%, 0.63W, 0402; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.63W, 0402; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M43, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M43, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3307
Res, Thick Film, 2M43, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3307
RES, THICK FILM, 2M43, 1%, 0.063W, 0402, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M43, 1%, 0.063W, 0402, REEL; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M43FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M43FKED
Chip Resistor - Surface Mount CRCW04022M43FKED
RES SMD 2.43M OHM 1% 1/16W 0402

RES SMD 2.43M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-2.43MLCT-ND CRCW04022M43FKED 56P3889 CRCW04022M43FKED
Product Name Chip Resistor - Surface Mount RES 2.43M OHM 1/16W 1% 0402 SMD Res, Thick Film, 2M43, 1%, 0.63W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details