Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04022M43FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3697 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3697
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3697
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3697
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details