Vishay Precision Group RES 2.4M OHM 1/16W 5% 0402 SMD CRCW04022M40JNED

Description
RES 2.4Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.4Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1/16W 5% 0402 SMD - CRCW04022M40JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/16W 5% 0402 SMD
CRCW04022M40JNED
RES 2.4M OHM 1/16W 5% 0402 SMD CRCW04022M40JNED
RES 2.4Mohm 1/16W 5% 0402 SMD

RES 2.4Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4MJCT-ND
Chip Resistor - Surface Mount 541-2.4MJCT-ND
2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4MJTR-ND
Chip Resistor - Surface Mount 541-2.4MJTR-ND
2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4MJDKR-ND
Chip Resistor - Surface Mount 541-2.4MJDKR-ND
2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022M40JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M40JNED
Resistors - Chip Resistor - Surface Mount CRCW04022M40JNED
RES SMD 2.4M OHM 5% 1/16W 0402

RES SMD 2.4M OHM 5% 1/16W 0402

Supplier's Site
D10/crcw0402 200 2M4 5% Et7 E3 Rohs Compliant Vishay - 47P3306 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 2M4 5% Et7 E3 Rohs Compliant Vishay
47P3306
D10/crcw0402 200 2M4 5% Et7 E3 Rohs Compliant Vishay 47P3306
D10/CRCW0402 200 2M4 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 2M4 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022M40JNED 541-2.4MJCT-ND CRCW04022M40JNED 47P3306
Product Name RES 2.4M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D10/crcw0402 200 2M4 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 2.40E6 ohms 2.40E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details