Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M21FKED

Description
2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.21MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21MLTR-ND
Chip Resistor - Surface Mount 541-2.21MLTR-ND
2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21MLDKR-ND
Chip Resistor - Surface Mount 541-2.21MLDKR-ND
2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21MLCT-ND
Chip Resistor - Surface Mount 541-2.21MLCT-ND
2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 2.21Mohms 1% - CRCW04022M21FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.21Mohms 1%
CRCW04022M21FKED
Thick Film Resistors - SMD 1/16watt 2.21Mohms 1% CRCW04022M21FKED
Thick Film Resistors - SMD 1/16watt 2.21Mohms 1%

Thick Film Resistors - SMD 1/16watt 2.21Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M21FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M21FKED
Chip Resistor - Surface Mount CRCW04022M21FKED
RES SMD 2.21M OHM 1% 1/16W 0402

RES SMD 2.21M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 2.21Mohm, 63Mw, 1%; Resistance Vishay - 51P0006 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.21Mohm, 63Mw, 1%; Resistance Vishay
51P0006
Thick Film Resistor, 2.21Mohm, 63Mw, 1%; Resistance Vishay 51P0006
THICK FILM RESISTOR, 2.21MOHM, 63mW, 1%; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.21MOHM, 63mW, 1%; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M21, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M21, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3301
Res, Thick Film, 2M21, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3301
RES, THICK FILM, 2M21, 1%, 0.063W, 0402, REEL; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M21, 1%, 0.063W, 0402, REEL; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2.21MLTR-ND CRCW04022M21FKED CRCW04022M21FKED 51P0006
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 2.21Mohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 2.21Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details