Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M20FKTD

Description
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M20FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M20FKTD-ND
Chip Resistor - Surface Mount CRCW04022M20FKTD-ND
2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.20M OHM 1/16W 1% 0402 SMD - CRCW04022M20FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 1/16W 1% 0402 SMD
CRCW04022M20FKTD
RES 2.20M OHM 1/16W 1% 0402 SMD CRCW04022M20FKTD
RES 2.20Mohm 1/16W 1% 0402 SMD

RES 2.20Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 2.2M 1% 100 Rt7 Rohs Compliant Vishay - 48P7563 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.2M 1% 100 Rt7 Rohs Compliant Vishay
48P7563
Crcw0402 2.2M 1% 100 Rt7 Rohs Compliant Vishay 48P7563
CRCW0402 2.2M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.2M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M20FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M20FKTD
Chip Resistor - Surface Mount CRCW04022M20FKTD
RES SMD 2.2M OHM 1% 1/16W 0402

RES SMD 2.2M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04022M20FKTD-ND CRCW04022M20FKTD 48P7563 CRCW04022M20FKTD
Product Name Chip Resistor - Surface Mount RES 2.20M OHM 1/16W 1% 0402 SMD Crcw0402 2.2M 1% 100 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details