RES 2.0Mohm 1/16W 5% 0402 SMD
2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,2MOhms,50WV,5+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04022M00JNTD | CRCW04022M00JNTD-ND | 43C3642 |
| Product Name | RES 2.0M OHM 1/16W 5% 0402 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,2Mohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402 |
| Resistance Range | 2.00E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 16 watts | 0.0630 watts | |
| Configuration | Single Resistor | Single Resistor |