Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M00FKTD

Description
RES SMD 2M OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2M OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04022M00FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022M00FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022M00FKTDCT-ND
RES SMD 2M OHM 1% 1/16W 0402

RES SMD 2M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022M00FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022M00FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022M00FKTDTR-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022M00FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022M00FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022M00FKTDDKR-ND
RES SMD 2M OHM 1% 1/16W 0402

RES SMD 2M OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW04022M00FKTD - CRCW04022M00FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04022M00FKTD
CRCW04022M00FKTD
CRCW04022M00FKTD CRCW04022M00FKTD
CRCW04022M00FKTD

CRCW04022M00FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M00FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M00FKTD
Chip Resistor - Surface Mount CRCW04022M00FKTD
RES SMD 2M OHM 1% 1/16W 0402

RES SMD 2M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay - 09J3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay
09J3772
Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay 09J3772
RES, THICK FILM, 2M, 1%, 0.063W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2M, 1%, 0.063W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW04022M00FKTDCT-ND CRCW04022M00FKTD CRCW04022M00FKTD 09J3772
Product Name Chip Resistor - Surface Mount CRCW04022M00FKTD Chip Resistor - Surface Mount Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details