Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M00FKEDC

Description
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4066-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4066-1-ND
Chip Resistor - Surface Mount 541-4066-1-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4066-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4066-6-ND
Chip Resistor - Surface Mount 541-4066-6-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4066-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4066-2-ND
Chip Resistor - Surface Mount 541-4066-2-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022M00FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M00FKEDC
Chip Resistor - Surface Mount CRCW04022M00FKEDC
RES 2M OHM 1% 1/16W 0402

RES 2M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 2M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5026
Res, 2M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5026
RES, 2M, 1%, 0.063W, THICK FILM, 0402; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M, 1%, 0.063W, THICK FILM, 0402; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC8984
Resistance Vishay 45AC8984
Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-4066-1-ND CRCW04022M00FKEDC 26AK5026
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details