Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW04022M00FKED

Description
Win Source Part Number: 1236341-CRCW04022M00 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 2M 1% ET7 E3,541-2.00MLTR,541- 2.00MLDKR,541-2.00ML CT Base Product Number: CRCW0402
Request a Quote Datasheet
Description
Win Source Part Number: 1236341-CRCW04022M00 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 2M 1% ET7 E3,541-2.00MLTR,541- 2.00MLDKR,541-2.00ML CT Base Product Number: CRCW0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1236341-CRCW04022M00FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236341-CRCW04022M00FKED
Resistors - Chip Resistor - Surface Mount 1236341-CRCW04022M00FKED
Win Source Part Number: 1236341-CRCW04022M00 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 2M 1% ET7 E3,541-2.00MLTR,541- 2.00MLDKR,541-2.00ML CT Base Product Number: CRCW0402

Win Source Part Number: 1236341-CRCW04022M00FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 2M 1% ET7 E3,541-2.00MLTR,541-2.00MLDKR,541-2.00MLCT
Base Product Number: CRCW0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 2Mohms 1% - CRCW04022M00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2Mohms 1%
CRCW04022M00FKED
Thick Film Resistors - SMD 1/16watt 2Mohms 1% CRCW04022M00FKED
Thick Film Resistors - SMD 1/16watt 2Mohms 1%

Thick Film Resistors - SMD 1/16watt 2Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00MLDKR-ND
Chip Resistor - Surface Mount 541-2.00MLDKR-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00MLTR-ND
Chip Resistor - Surface Mount 541-2.00MLTR-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00MLCT-ND
Chip Resistor - Surface Mount 541-2.00MLCT-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW04022M00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04022M00FKED
Automotive 50V 63mW Resistor 52-CRCW04022M00FKED
0402 Thick Film Resistor, 2MR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04022M00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M00FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2MR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04022M00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789125
Surface Mount Resistors 6789125
Vishay CRCW04022M00FKED

Vishay CRCW04022M00FKED

Supplier's Site
Surface Mount Resistors - 6789125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789125P
Surface Mount Resistors 6789125P
Vishay CRCW04022M00FKED

Vishay CRCW04022M00FKED

Supplier's Site
Surface Mount Resistors - 1688394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688394
Surface Mount Resistors 1688394
Vishay CRCW04022M00FKED

Vishay CRCW04022M00FKED

Supplier's Site
Surface Mount Resistors - 1819277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819277
Surface Mount Resistors 1819277
Vishay CRCW04022M00FKED

Vishay CRCW04022M00FKED

Supplier's Site
Res, Thick Film, 2M, 1%, 0.063W, 0402; Resistance Vishay - 52K6816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 0.063W, 0402; Resistance Vishay
52K6816
Res, Thick Film, 2M, 1%, 0.063W, 0402; Resistance Vishay 52K6816
RES, THICK FILM, 2M, 1%, 0.063W, 0402; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M, 1%, 0.063W, 0402; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3430
Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3430
RES, THICK FILM, 2M, 1%, 0.063W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M, 1%, 0.063W, 0402, REEL; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3687
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3687
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1236341-CRCW04022M00FKED CRCW04022M00FKED 541-2.00MLDKR-ND 52-CRCW04022M00FKED 6789125 6789125P 1819277 52K6816 42K3430 28W3687
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 2Mohms 1% Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2M, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2M, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.00E6 ohms 2.00E6 ohms 0.0020 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details