Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K80FKEDC

Description
2.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4872-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4872-2-ND
Chip Resistor - Surface Mount 541-4872-2-ND
2.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 2K8 1% Et7 E3 Rohs Compliant Vishay - 59AC0896 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 2K8 1% Et7 E3 Rohs Compliant Vishay
59AC0896
D10/crcw0402-C 100 2K8 1% Et7 E3 Rohs Compliant Vishay 59AC0896
D10/CRCW0402-C 100 2K8 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 2K8 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4872-2-ND 59AC0896
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 2K8 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details