Vishay Precision Group RES 2.32K OHM 1/16W 1% 0402 SMD CRCW04022K32FKTD

Description
RES 2.32Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.32Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/16W 1% 0402 SMD - CRCW04022K32FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/16W 1% 0402 SMD
CRCW04022K32FKTD
RES 2.32K OHM 1/16W 1% 0402 SMD CRCW04022K32FKTD
RES 2.32Kohm 1/16W 1% 0402 SMD

RES 2.32Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04022K32FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K32FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022K32FKTDTR-ND
2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K32FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K32FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022K32FKTDCT-ND
RES SMD 2.32K OHM 1% 1/16W 0402

RES SMD 2.32K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K32FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K32FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K32FKTDDKR-ND
RES SMD 2.32K OHM 1% 1/16W 0402

RES SMD 2.32K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7667
Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7667
RES, THICK FILM, 2K32, 1%, 0.063W, 0402, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K32, 1%, 0.063W, 0402, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022K32FKTD 541-CRCW04022K32FKTDTR-ND 07J7667
Product Name RES 2.32K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K32, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details