Vishay Intertechnology, Inc. RES 2.21K OHM .125W 1% 0402 SMD CRCW04022K21FKEDHP

Description
RES 2.21Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.21Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM .125W 1% 0402 SMD - CRCW04022K21FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM .125W 1% 0402 SMD
CRCW04022K21FKEDHP
RES 2.21K OHM .125W 1% 0402 SMD CRCW04022K21FKEDHP
RES 2.21Kohm .125W 1% 0402 SMD

RES 2.21Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04022K21FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K21FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04022K21FKEDHPTR-ND
2.21 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.21 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K21FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K21FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04022K21FKEDHPCT-ND
2.21 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.21 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K21FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K21FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K21FKEDHPDKR-ND
2.21 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.21 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022K21FKEDHP 541-CRCW04022K21FKEDHPTR-ND
Product Name RES 2.21K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details