Vishay Intertechnology, Inc. RES 2.20K OHM 1/16W 1% 0402 SMD CRCW04022K20FKTD

Description
RES 2.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/16W 1% 0402 SMD - CRCW04022K20FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/16W 1% 0402 SMD
CRCW04022K20FKTD
RES 2.20K OHM 1/16W 1% 0402 SMD CRCW04022K20FKTD
RES 2.20Kohm 1/16W 1% 0402 SMD

RES 2.20Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04022K20FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K20FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022K20FKTDTR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K20FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K20FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K20FKTDDKR-ND
RES SMD 2.2K OHM 1% 1/16W 0402

RES SMD 2.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K20FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K20FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022K20FKTDCT-ND
RES SMD 2.2K OHM 1% 1/16W 0402

RES SMD 2.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022K20FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K20FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022K20FKTD
RES SMD 2.2K OHM 1% 1/16W 0402

RES SMD 2.2K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022K20FKTD 541-CRCW04022K20FKTDTR-ND CRCW04022K20FKTD
Product Name RES 2.20K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details