Vishay Precision Group Chip Resistor - Surface Mount CRCW04022K20FKEDHP

Description
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.20KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KYCT-ND
Chip Resistor - Surface Mount 541-2.20KYCT-ND
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KYDKR-ND
Chip Resistor - Surface Mount 541-2.20KYDKR-ND
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KYTR-ND
Chip Resistor - Surface Mount 541-2.20KYTR-ND
2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.20K OHM .125W 1% 0402 SMD - CRCW04022K20FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM .125W 1% 0402 SMD
CRCW04022K20FKEDHP
RES 2.20K OHM .125W 1% 0402 SMD CRCW04022K20FKEDHP
RES 2.20Kohm .125W 1% 0402 SMD

RES 2.20Kohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121644P
Surface Mount Resistors 8121644P
Vishay CRCW04022K20FKEDHP

Vishay CRCW04022K20FKEDHP

Supplier's Site
Surface Mount Resistors - 1819069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819069
Surface Mount Resistors 1819069
Vishay CRCW04022K20FKEDHP

Vishay CRCW04022K20FKEDHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4528 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4528
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4528
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0198
Res, 2K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0198
RES, 2K2, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K2, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.20KYCT-ND CRCW04022K20FKEDHP 8121644P 1819069 41R4528 12AC0198
Product Name Chip Resistor - Surface Mount RES 2.20K OHM .125W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 2K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details