Vishay Precision Group SMD 0.063W 2200ohm 50V Resistor CRCW04022K20FKEDC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 2200ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04022K20FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K20FKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 2200ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04022K20FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K20FKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 2200ohm 50V Resistor - 52-CRCW04022K20FKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 2200ohm 50V Resistor
52-CRCW04022K20FKEDC
SMD 0.063W 2200ohm 50V Resistor 52-CRCW04022K20FKEDC
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 2200ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04022K20FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K20FKEDC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 2200ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: CRCW04022K20FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 2200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 2200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K20FKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3971-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3971-1-ND
Chip Resistor - Surface Mount 541-3971-1-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3971-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3971-2-ND
Chip Resistor - Surface Mount 541-3971-2-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3971-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3971-6-ND
Chip Resistor - Surface Mount 541-3971-6-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5025
Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5025
RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K2, 1%, 0.063W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC8981 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC8981
Resistance Vishay 45AC8981
Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04022K20FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K20FKEDC
Chip Resistor - Surface Mount CRCW04022K20FKEDC
RES 2.2K OHM 1% 1/16W 0402

RES 2.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04022K20FKEDC 541-3971-1-ND 26AK5025 45AC8981 CRCW04022K20FKEDC
Product Name SMD 0.063W 2200ohm 50V Resistor Chip Resistor - Surface Mount Res, 2K2, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details