Vishay Precision Group Surface Mount Resistors CRCW04022K00FKED

Description
Vishay CRCW04022K00FKED
Request a Quote Datasheet
Description
Vishay CRCW04022K00FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789065
Surface Mount Resistors 6789065
Vishay CRCW04022K00FKED

Vishay CRCW04022K00FKED

Supplier's Site
Surface Mount Resistors - 6789065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789065P
Surface Mount Resistors 6789065P
Vishay CRCW04022K00FKED

Vishay CRCW04022K00FKED

Supplier's Site
Surface Mount Resistors - 1688377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688377
Surface Mount Resistors 1688377
Vishay CRCW04022K00FKED

Vishay CRCW04022K00FKED

Supplier's Site
Surface Mount Resistors - 1819151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819151
Surface Mount Resistors 1819151
Vishay CRCW04022K00FKED

Vishay CRCW04022K00FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KLDKR-ND
Chip Resistor - Surface Mount 541-2.00KLDKR-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KLTR-ND
Chip Resistor - Surface Mount 541-2.00KLTR-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KLCT-ND
Chip Resistor - Surface Mount 541-2.00KLCT-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04022K00FKED
867182-CRCW04022K00FKED
Chip Resistor - Surface Mount - CRCW04022K00FKED 867182-CRCW04022K00FKED
Manufacturer: Vishay Win Source Part Number: 867182-CRCW04022K00F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 541-2.00KLCT, 541-2.00KLDKR, Q6936817Y, 541-2.00KLTR, D10/CRCW0402 100 2K 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 867182-CRCW04022K00FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 541-2.00KLCT, 541-2.00KLDKR, Q6936817Y, 541-2.00KLTR, D10/CRCW0402 100 2K 1% ET7 E3

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.06... - CRCW04022K00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.06...
CRCW04022K00FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.06... CRCW04022K00FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.06...

Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.06...

Supplier's Site
SMD 63mW 50V Resistor - 52-CRCW04022K00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW04022K00FKED
SMD 63mW 50V Resistor 52-CRCW04022K00FKED
0402 Thick Film Resistor, 2kR, 1%, 63mW, 50V, SMD Product overview: CRCW04022K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K00FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 2kR, 1%, 63mW, 50V, SMD Product overview: CRCW04022K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022K00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3424
Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3424
RES, THICK FILM, 2K, 1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5283
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5283
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2043 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2043
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2043
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04022K00FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K00FKED
Chip Resistor - Surface Mount CRCW04022K00FKED
RES SMD 2K OHM 1% 1/16W 0402

RES SMD 2K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789065 6789065P 1819151 541-2.00KLDKR-ND 867182-CRCW04022K00FKED CRCW04022K00FKED 52-CRCW04022K00FKED 42K3424 61M5283 CRCW04022K00FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW04022K00FKED Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.06... SMD 63mW 50V Resistor Res, Thick Film, 2K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers