VISHAY INTERTECHNOLOGY, INC.
CRCW04022941FRT7 -- RSM, 2.94K 1/16W 1% 0402
Vishay Intertechnology, Inc.
RSM, 2.94K 1/16W 1% 0402
CRCW04022941FRT7
Description
RSM, 2.94K 1/16W 1% 0402
Request a Quote
Email Supplier
Description
RSM, 2.94K 1/16W 1% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04022941FRT7 |
|
Product Name
|
RSM, 2.94K 1/16W 1% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2870 ohms
View Details
2 suppliers