Vishay Intertechnology, Inc. RES, SMD, 28 OHM, 1%, 1/16W, RMF CRCW040228R0FRT7

Description
RES, SMD, 28ohm, 1%, 1/16W, RMF
Request a Quote
Description
RES, SMD, 28ohm, 1%, 1/16W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 28 OHM, 1%, 1/16W, RMF - CRCW040228R0FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 28 OHM, 1%, 1/16W, RMF
CRCW040228R0FRT7
RES, SMD, 28 OHM, 1%, 1/16W, RMF CRCW040228R0FRT7
RES, SMD, 28ohm, 1%, 1/16W, RMF

RES, SMD, 28ohm, 1%, 1/16W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040228R0FRT7
Product Name RES, SMD, 28 OHM, 1%, 1/16W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details