Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402287KFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402287KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402287KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402287KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-287KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KLCT-ND
Chip Resistor - Surface Mount 541-287KLCT-ND
287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KLTR-ND
Chip Resistor - Surface Mount 541-287KLTR-ND
287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KLDKR-ND
Chip Resistor - Surface Mount 541-287KLDKR-ND
287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 287K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6924
Res, Thick Film, 287K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6924
RES, THICK FILM, 287K, 1%, 0.063W, 0402, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.063W, 0402, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 287K, 1%, 0.063W, 0402; Resistance Vishay - 52K6923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.063W, 0402; Resistance Vishay
52K6923
Res, Thick Film, 287K, 1%, 0.063W, 0402; Resistance Vishay 52K6923
RES, THICK FILM, 287K, 1%, 0.063W, 0402; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.063W, 0402; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402287KFKED 541-287KLCT-ND 52K6924
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:287kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 287K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details