Vishay Precision Group RES 27.0 OHM .125W 1% 0402 SMD CRCW040227R0FKEDHP

Description
RES 27.0ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 27.0ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM .125W 1% 0402 SMD - CRCW040227R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM .125W 1% 0402 SMD
CRCW040227R0FKEDHP
RES 27.0 OHM .125W 1% 0402 SMD CRCW040227R0FKEDHP
RES 27.0ohm .125W 1% 0402 SMD

RES 27.0ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040227R0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227R0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040227R0FKEDHPTR-ND
27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040227R0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227R0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040227R0FKEDHPCT-ND
27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040227R0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227R0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040227R0FKEDHPDKR-ND
27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121631
Surface Mount Resistors 8121631
Vishay CRCW040227R0FKEDHP

Vishay CRCW040227R0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819067
Surface Mount Resistors 1819067
Vishay CRCW040227R0FKEDHP

Vishay CRCW040227R0FKEDHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4541 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4541
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4541
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0202
Res, 27R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0202
RES, 27R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 27R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040227R0FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040227R0FKEDHP
Chip Resistor - Surface Mount CRCW040227R0FKEDHP
RES SMD 27 OHM 1% 1/5W 0402

RES SMD 27 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040227R0FKEDHP 541-CRCW040227R0FKEDHPTR-ND 8121631 1819067 41R4541 12AC0202 CRCW040227R0FKEDHP
Product Name RES 27.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 27R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details