RES SMD 27.4K OHM 1% 1/16W 0402
RES SMD 27.4K OHM 1% 1/16W 0402
27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 27K4, 1%, 0.063W, 0402, REEL; Resistance:27.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW040227K4FKTDDKR-ND | CRCW040227K4FKTD | 07J7703 |
| Product Name | Chip Resistor - Surface Mount | CRCW040227K4FKTD | Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |