Vishay Precision Group Chip Resistor - Surface Mount CRCW0402274RFKEDC

Description
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4844-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4844-2-ND
Chip Resistor - Surface Mount 541-4844-2-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4844-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4844-1-ND
Chip Resistor - Surface Mount 541-4844-1-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4844-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4844-6-ND
Chip Resistor - Surface Mount 541-4844-6-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 274R 1% Et7 E3 Rohs Compliant Vishay - 59AC1016 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 274R 1% Et7 E3 Rohs Compliant Vishay
59AC1016
D10/crcw0402-C 100 274R 1% Et7 E3 Rohs Compliant Vishay 59AC1016
D10/CRCW0402-C 100 274R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 274R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4844-2-ND 59AC1016
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 274R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details