Vishay Intertechnology, Inc. RES 270K OHM 1/16W 5% 0402 SMD CRCW0402270KJNED

Description
RES 270Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 270Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/16W 5% 0402 SMD - CRCW0402270KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/16W 5% 0402 SMD
CRCW0402270KJNED
RES 270K OHM 1/16W 5% 0402 SMD CRCW0402270KJNED
RES 270Kohm 1/16W 5% 0402 SMD

RES 270Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-270KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KJCT-ND
Chip Resistor - Surface Mount 541-270KJCT-ND
270 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KJTR-ND
Chip Resistor - Surface Mount 541-270KJTR-ND
270 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KJDKR-ND
Chip Resistor - Surface Mount 541-270KJDKR-ND
270 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402270KJNED 541-270KJCT-ND
Product Name RES 270K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers