Vishay Precision Group Chip Resistor - Surface Mount CRCW040226K1FKED

Description
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-26.1KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1KLTR-ND
Chip Resistor - Surface Mount 541-26.1KLTR-ND
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.1KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1KLCT-ND
Chip Resistor - Surface Mount 541-26.1KLCT-ND
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.1KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1KLDKR-ND
Chip Resistor - Surface Mount 541-26.1KLDKR-ND
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.1K OHM 1/16W 1% 0402 SMD - CRCW040226K1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/16W 1% 0402 SMD
CRCW040226K1FKED
RES 26.1K OHM 1/16W 1% 0402 SMD CRCW040226K1FKED
RES 26.1Kohm 1/16W 1% 0402 SMD

RES 26.1Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789033
Surface Mount Resistors 6789033
Vishay CRCW040226K1FKED

Vishay CRCW040226K1FKED

Supplier's Site
Surface Mount Resistors - 1819208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819208
Surface Mount Resistors 1819208
Vishay CRCW040226K1FKED

Vishay CRCW040226K1FKED

Supplier's Site
Surface Mount Resistors - 1688368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688368
Surface Mount Resistors 1688368
Vishay CRCW040226K1FKED

Vishay CRCW040226K1FKED

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.063W, 0402; Resistance Vishay - 52K6896 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.063W, 0402; Resistance Vishay
52K6896
Res, Thick Film, 26K1, 1%, 0.063W, 0402; Resistance Vishay 52K6896
RES, THICK FILM, 26K1, 1%, 0.063W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.063W, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3446
Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3446
RES, THICK FILM, 26K1, 1%, 0.063W, 0402, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.063W, 0402, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-26.1KLTR-ND CRCW040226K1FKED 6789033 1819208 52K6896
Product Name Chip Resistor - Surface Mount RES 26.1K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 26K1, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details