Vishay Precision Group Chip Resistor - Surface Mount CRCW0402267RFKTD

Description
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402267RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402267RFKTD-ND
Chip Resistor - Surface Mount CRCW0402267RFKTD-ND
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402267RFKTD - CRCW0402267RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402267RFKTD
CRCW0402267RFKTD
CRCW0402267RFKTD CRCW0402267RFKTD
CRCW0402267RFKTD

CRCW0402267RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402267RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402267RFKTD
Chip Resistor - Surface Mount CRCW0402267RFKTD
RES SMD 267 OHM 1% 1/16W 0402

RES SMD 267 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7696
Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7696
RES, THICK FILM, 267R, 1%, 0.063W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 267R, 1%, 0.063W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402267RFKTD-ND CRCW0402267RFKTD CRCW0402267RFKTD 07J7696
Product Name Chip Resistor - Surface Mount CRCW0402267RFKTD Chip Resistor - Surface Mount Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details