Vishay Precision Group RES 267 OHM 1/16W 1% 0402 SMD CRCW0402267RFKED

Description
RES 267ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 267ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/16W 1% 0402 SMD - CRCW0402267RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/16W 1% 0402 SMD
CRCW0402267RFKED
RES 267 OHM 1/16W 1% 0402 SMD CRCW0402267RFKED
RES 267ohm 1/16W 1% 0402 SMD

RES 267ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-267LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267LDKR-ND
Chip Resistor - Surface Mount 541-267LDKR-ND
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267LTR-ND
Chip Resistor - Surface Mount 541-267LTR-ND
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267LCT-ND
Chip Resistor - Surface Mount 541-267LCT-ND
267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6908
Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6908
RES, THICK FILM, 267R, 1%, 0.063W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.063W, 0402, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 267R, 1%, 0.063W, 0402; Resistance Vishay - 52K6907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.063W, 0402; Resistance Vishay
52K6907
Res, Thick Film, 267R, 1%, 0.063W, 0402; Resistance Vishay 52K6907
RES, THICK FILM, 267R, 1%, 0.063W, 0402; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.063W, 0402; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
RES SMD 267 OHM 1% 1/16W 0402 - 873-CRCW0402267RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 267 OHM 1% 1/16W 0402
873-CRCW0402267RFKED
RES SMD 267 OHM 1% 1/16W 0402 873-CRCW0402267RFKED
RES SMD 267 OHM 1% 1/16W 0402

RES SMD 267 OHM 1% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402267RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402267RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402267RFKED
RES SMD 267 OHM 1% 1/16W 0402

RES SMD 267 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402267RFKED 541-267LDKR-ND 52K6908 52K6907 873-CRCW0402267RFKED CRCW0402267RFKED
Product Name RES 267 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 267R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 267R, 1%, 0.063W, 0402; Resistance Vishay RES SMD 267 OHM 1% 1/16W 0402 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details