Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402267KFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402267KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402267KFKED
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402267KFKED
Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-267KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KLTR-ND
Chip Resistor - Surface Mount 541-267KLTR-ND
267 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KLCT-ND
Chip Resistor - Surface Mount 541-267KLCT-ND
267 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KLDKR-ND
Chip Resistor - Surface Mount 541-267KLDKR-ND
267 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402267KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402267KFKED
Chip Resistor - Surface Mount CRCW0402267KFKED
RES SMD 267K OHM 1% 1/16W 0402

RES SMD 267K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 267Kohm, 63Mw, 1%; Resistance Vishay - 52K6906 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 267Kohm, 63Mw, 1%; Resistance Vishay
52K6906
Thick Film Resistor, 267Kohm, 63Mw, 1%; Resistance Vishay 52K6906
THICK FILM RESISTOR, 267KOHM, 63mW, 1%; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 267KOHM, 63mW, 1%; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 267K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3448
Res, Thick Film, 267K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3448
RES, THICK FILM, 267K, 1%, 0.063W, 0402, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267K, 1%, 0.063W, 0402, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9051
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9051
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 267 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 267 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW0402267KFKED 541-267KLTR-ND CRCW0402267KFKED 52K6906 42K3448 26W9051
Product Name Thick Film ResistorSeries:CRCW; Resistance:267kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 267Kohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 267K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers