Vishay Precision Group CRCW0402261KFKTD CRCW0402261KFKTD

Description
CRCW0402261KFKTD
Request a Quote Datasheet
Description
CRCW0402261KFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402261KFKTD - CRCW0402261KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402261KFKTD
CRCW0402261KFKTD
CRCW0402261KFKTD CRCW0402261KFKTD
CRCW0402261KFKTD

CRCW0402261KFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402261KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402261KFKTD-ND
Chip Resistor - Surface Mount CRCW0402261KFKTD-ND
261 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

261 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 261K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7695
Res, Thick Film, 261K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7695
RES, THICK FILM, 261K, 1%, 0.063W, 0402, REEL; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 261K, 1%, 0.063W, 0402, REEL; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402261KFKTD CRCW0402261KFKTD-ND 07J7695
Product Name CRCW0402261KFKTD Chip Resistor - Surface Mount Res, Thick Film, 261K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details