Thick Film Chip ResistorSeries:CRCW;
0402 Thick Film Resistor, 25.5kR, 1%, 0.063W, 50V, SMD Product overview: CRCW040225K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040225K5FKED can be used for catalog matching and distributor lookup.
25.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
25.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
25.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 25.5K OHM 1% 1/16W 0402
RES, THICK FILM, 25K5, 1%, 0.063W, 0402; Resistance:25.5kohm;
RES, THICK FILM, 25K5, 1%, 0.063W, 0402, REEL; Resistance:25.5kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 25.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW040225K5FKED | 52-CRCW040225K5FKED | 6789030 | 6789030P | 1819500 | 541-25.5KLDKR-ND | CRCW040225K5FKED | 52K6888 | 27W3934 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:25.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... | SMD 0.063W 50V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 25K5, 1%, 0.063W, 0402; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 25.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Resistance Range | 25500 ohms | 25500 ohms | 25500 ohms | 25500 ohms | |||||
| Operating DC Voltage | 50 volts | ||||||||
| Operating AC Voltage | 50 volts |