Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040224K3FKEDHP

Description
24.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040224K3FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040224K3FKEDHP-ND
Chip Resistor - Surface Mount CRCW040224K3FKEDHP-ND
24.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 24.3K OHM .125W 1% 0402 SMD - CRCW040224K3FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM .125W 1% 0402 SMD
CRCW040224K3FKEDHP
RES 24.3K OHM .125W 1% 0402 SMD CRCW040224K3FKEDHP
RES 24.3Kohm .125W 1% 0402 SMD

RES 24.3Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040224K3FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040224K3FKEDHP
Chip Resistor - Surface Mount CRCW040224K3FKEDHP
RES SMD 24.3K OHM 1% 1/5W 0402

RES SMD 24.3K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040224K3FKEDHP-ND CRCW040224K3FKEDHP CRCW040224K3FKEDHP
Product Name Chip Resistor - Surface Mount RES 24.3K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers