Vishay Intertechnology, Inc. RES 24K OHM .125W 5% 0402 SMD CRCW040224K0JNEDHP

Description
RES 24Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 24Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM .125W 5% 0402 SMD - CRCW040224K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM .125W 5% 0402 SMD
CRCW040224K0JNEDHP
RES 24K OHM .125W 5% 0402 SMD CRCW040224K0JNEDHP
RES 24Kohm .125W 5% 0402 SMD

RES 24Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040224K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040224K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040224K0JNEDHP-ND
24 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040224K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040224K0JNEDHP
Chip Resistor - Surface Mount CRCW040224K0JNEDHP
RES SMD 24K OHM 5% 1/5W 0402

RES SMD 24K OHM 5% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040224K0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040224K0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040224K0JNEDHP
RES SMD 24K OHM 5% 1/5W 0402

RES SMD 24K OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040224K0JNEDHP CRCW040224K0JNEDHP-ND CRCW040224K0JNEDHP CRCW040224K0JNEDHP
Product Name RES 24K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 24000 ohms 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details