Vishay Intertechnology, Inc. RES, THICK FILM, 24.9K OHM, 1%, 1/16W, 0 CRCW04022492FRT7

Description
RES, THICK FILM, 24.9Kohm, 1%, 1/16W, 0
Request a Quote
Description
RES, THICK FILM, 24.9Kohm, 1%, 1/16W, 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 24.9K OHM, 1%, 1/16W, 0 - CRCW04022492FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 24.9K OHM, 1%, 1/16W, 0
CRCW04022492FRT7
RES, THICK FILM, 24.9K OHM, 1%, 1/16W, 0 CRCW04022492FRT7
RES, THICK FILM, 24.9Kohm, 1%, 1/16W, 0

RES, THICK FILM, 24.9Kohm, 1%, 1/16W, 0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022492FRT7
Product Name RES, THICK FILM, 24.9K OHM, 1%, 1/16W, 0
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details