Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402243KFKED

Description
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-243KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243KLCT-ND
Chip Resistor - Surface Mount 541-243KLCT-ND
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243KLDKR-ND
Chip Resistor - Surface Mount 541-243KLDKR-ND
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243KLTR-ND
Chip Resistor - Surface Mount 541-243KLTR-ND
243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 50V Resistor - 52-CRCW0402243KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW0402243KFKED
Automotive SMD 50V Resistor 52-CRCW0402243KFKED
0402 243kR 1% 50V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW0402243KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402243KFKED can be used for catalog matching and distributor lookup.

0402 243kR 1% 50V Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW0402243KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402243KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 243K OHM 1/16W 1% 0402 SMD - CRCW0402243KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/16W 1% 0402 SMD
CRCW0402243KFKED
RES 243K OHM 1/16W 1% 0402 SMD CRCW0402243KFKED
RES 243Kohm 1/16W 1% 0402 SMD

RES 243Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402243KFKED
867181-CRCW0402243KFKED
Chip Resistor - Surface Mount - CRCW0402243KFKED 867181-CRCW0402243KFKED
Manufacturer: Vishay Win Source Part Number: 867181-CRCW0402243KF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-243KLTR, 541-243KLDKR, D10/CRCW0402 100 243K 1% ET7 E3, 541-243KLCT

Manufacturer: Vishay
Win Source Part Number: 867181-CRCW0402243KFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 243 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-243KLTR, 541-243KLDKR, D10/CRCW0402 100 243K 1% ET7 E3, 541-243KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402243KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402243KFKED
Chip Resistor - Surface Mount CRCW0402243KFKED
RES SMD 243K OHM 1% 1/16W 0402

RES SMD 243K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 243K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3445
Res, Thick Film, 243K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3445
RES, THICK FILM, 243K, 1%, 0.063W, 0402, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.063W, 0402, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 243K, 1%, 0.063W, 0402; Resistance Vishay - 52K6881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.063W, 0402; Resistance Vishay
52K6881
Res, Thick Film, 243K, 1%, 0.063W, 0402; Resistance Vishay 52K6881
RES, THICK FILM, 243K, 1%, 0.063W, 0402; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.063W, 0402; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9045
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9045
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 243kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402243KFKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 243kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402243KFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 243kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402243KFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 243kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 243kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-243KLCT-ND 52-CRCW0402243KFKED CRCW0402243KFKED 867181-CRCW0402243KFKED CRCW0402243KFKED 42K3445 26W9045 17930-CRCW0402243KFKED
Product Name Chip Resistor - Surface Mount Automotive SMD 50V Resistor RES 243K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW0402243KFKED Chip Resistor - Surface Mount Res, Thick Film, 243K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 243kΩ 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers