Vishay Precision Group Res, Thick Film, 23R7, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW040223R7FKED.

Description
RES, THICK FILM, 23R7, 1%, 0.063W, 0402, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 23R7, 1%, 0.063W, 0402, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 23R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 29AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
29AC3440
Res, Thick Film, 23R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 29AC3440
RES, THICK FILM, 23R7, 1%, 0.063W, 0402, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23R7, 1%, 0.063W, 0402, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3928 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3928
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3928
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.7 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AC3440 27W3928
Product Name Res, Thick Film, 23R7, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details